Pacific International Bearing, Inc. Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| CRB with cage > 440 mm <= 900 | |
| CRB with cage > 90 mm <= 120 m | |
| CRB with cage <= 90 mm | |
| CRB. full complement > 120 mm | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb With Cage > 900 Mm <= 1200 / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb With Cage <= 90 Mm | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 200 Mm | |
| FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu2 | |
| FAG Brand / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu2 | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 900 Mm <= 1200 / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu2 | |
| INA Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Roller Bearing | |
| INA Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu. | |
| Precision Cylindrical Roller Bearings |
| << Prev | Next >> |