INA Brand / Radial Roller Bearing / Radial Roller Bearing Rna..-xl
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | RNA4876-XL |
| Product Name | Needle Roller Bearings |
| Design Units | Metric |
| Bore | 16.3386 inch (415.000 mm) |
| Outside Diameter | 18.8976 inch (480.000 mm) |