Pacific International Bearing, Inc. Datasheets for Roller Bearings

Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more

Page: 1 10 13 14 15 16 17 18 19
Product Name Notes
CRB. full complement > 120 mm
CRB. full complement > 200 mm
FAG Brand / Axial Cylindrical Roller Beari
FAG Brand / Axial Needle Roller Bearing
FAG Brand / Axial Spherical Roller Bearing
FAG Brand / Axial Tapered Roller Bearing
FAG Brand / Cylindrical Roller Bearing
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
FAG Brand / Tapered Roller Bearing
INA Brand / Axial Cylindrical Roller Beari
INA Brand / Axial Needle Roller Bearing
INA Brand / Cylindrical Roller Bearing
INA Brand / Cylindrical Roller Brg / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing / Cylindrical Roller Bearing Zsl
INA Brand / Cylindrical Roller Brg / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing
INA Brand / Cylindrical Roller Brg / Crb With Cage > 90 Mm <= 120 M
INA Brand / Cylindrical Roller Brg / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Zsl
INA Brand / Cylindrical Roller Brg / Crb With Cage <= 90 Mm
INA Brand / Cylindrical Roller Brg / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Zsl
INA Brand / Cylindrical Roller Brg / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing
Spherical roller bearing
Tapered roller bearing

<< Prev