Pacific International Bearing, Inc. Datasheets for Roller Bearings

Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19
Product Name Notes
CRB with cage > 320 mm <= 440
CRB with cage > 440 mm <= 900
CRB with cage > 90 mm <= 120 m
CRB with cage <= 90 mm
CRB. full complement > 120 mm
FAG Brand / Cylindrical Insulated, Ceramic / Crb, Full Complement > 320 Mm / Cylindrical Roller Bearing
FAG Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
FAG Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing
FAG Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
FAG Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing
FAG Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
FAG Brand / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu2
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing / Cylindrical Roller Bearings Nu
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 320 Mm <= 440 / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu2
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 440 Mm <= 900 / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage > 90 Mm <= 120 M / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb With Cage <= 90 Mm / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 120 Mm
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
FAG Brand / Cylindrical Single Row N,nu,nj / Crb. Full Complement > 200 Mm
INA Brand / Cylindrical Insulated, Ceramic / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
INA Brand / Cylindrical Roller Bearing / Cylindrical Roller Bearing Nu.
INA Brand / Cylindrical Roller Bearing
Precision Cylindrical Roller Bearings

<< Prev Next >>