INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings SL014924-A-C3

Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl
Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - SL014924-A-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL014924-A-C3
Precision Cylindrical Roller Bearings SL014924-A-C3
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl

INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearings Sl

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SL014924-A-C3
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-8 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.2550 inch (82.677 mm)
Overall Width 4.5000 inch (114.300 mm)
View Details
Roller Bearings - 1469308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details
Rotation - Cross Roller Ring - RB50040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 19.6851 inch (500.000 mm)
View Details