Johnson Pump, An SPX Brand Single Stage Pump CombiNorm

Description
Horizontal centrifugal pump to EN 733 (DIN 24255)
Datasheet
Description
Horizontal centrifugal pump to EN 733 (DIN 24255)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage Pump - CombiNorm - Johnson Pump, An SPX Brand
Delavan, WI, United States
Single Stage Pump
CombiNorm
Single Stage Pump CombiNorm
Horizontal centrifugal pump to EN 733 (DIN 24255)

Horizontal centrifugal pump to EN 733 (DIN 24255)

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Liquid Handling Pumps
Product Number CombiNorm
Product Name Single Stage Pump
Pump Type Centrifugal Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 6604.300 GPM (25016.29 L/min)
Media Temperature 392 F (200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details