Trigon Components, Inc. ECZ Series

Description
SERIES ECZ DESCRIPTION Chip, for GHz Noise IMPEDANCE RANGE 120 to 1000 Ohm CURRENT RATING 150 to 1500mA FREQUENCY 100MHz~1GHz PACKAGE SMD 1005 to 1608 FEATURE •Internal silver printer layers and magnetic shielded structures to minimize crosstalk •Perfect effect for EMI suppression at high frequency (=1GHZ) •Low DC resistance suitable for large current signals •Two types material and wide range of impedance values for various applications
Datasheet
Description
SERIES ECZ DESCRIPTION Chip, for GHz Noise IMPEDANCE RANGE 120 to 1000 Ohm CURRENT RATING 150 to 1500mA FREQUENCY 100MHz~1GHz PACKAGE SMD 1005 to 1608 FEATURE •Internal silver printer layers and magnetic shielded structures to minimize crosstalk •Perfect effect for EMI suppression at high frequency (=1GHZ) •Low DC resistance suitable for large current signals •Two types material and wide range of impedance values for various applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES ECZ DESCRIPTION Chip, for GHz Noise IMPEDANCE RANGE 120 to 1000 Ohm CURRENT RATING 150 to 1500mA FREQUENCY 100MHz~1GHz PACKAGE SMD 1005 to 1608 FEATURE •Internal silver printer layers and magnetic shielded structures to minimize crosstalk •Perfect effect for EMI suppression at high frequency (=1GHZ) •Low DC resistance suitable for large current signals •Two types material and wide range of impedance values for various applications
SERIESECZ
DESCRIPTIONChip, for GHz Noise
IMPEDANCE RANGE120 to 1000 Ohm
CURRENT RATING150 to 1500mA
FREQUENCY100MHz~1GHz
PACKAGESMD 1005 to 1608
FEATURE•Internal silver printer layers and magnetic shielded structures to minimize crosstalk
•Perfect effect for EMI suppression at high frequency (=1GHZ)
•Low DC resistance suitable for large current signals
•Two types material and wide range of impedance values for various applications
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Ferrite Beads
Product Number ECZ Series
Technology Multilayer
Impedance 120 to 1000 ohms
Rated DC Current 150 to 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-0603CS-56NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176494-4 - TE Connectivity
Specs
Impedance 52 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers