Trigon Components, Inc. ECA Series

Description
SERIES ECA DESCRIPTION Chip, Array IMPEDANCE RANGE 30 to 1000 Ohm CURRENT RATING 0.05 to 0.20mA FREQUENCY 100MHz PACKAGE SMD 1210 FEATURE •This series composes 4 circuits in a 06X03 inch body with 0.0.031 inch pitch. •The electrical characteristics are similar to those of ECB Series •High impedance cover wide frequency ranges. •Application: Noise suppression for the compact size digital equipment, such as I/O lines of PCs and notebook PCs, digital PVRs, and communications equipment.
Datasheet
Description
SERIES ECA DESCRIPTION Chip, Array IMPEDANCE RANGE 30 to 1000 Ohm CURRENT RATING 0.05 to 0.20mA FREQUENCY 100MHz PACKAGE SMD 1210 FEATURE •This series composes 4 circuits in a 06X03 inch body with 0.0.031 inch pitch. •The electrical characteristics are similar to those of ECB Series •High impedance cover wide frequency ranges. •Application: Noise suppression for the compact size digital equipment, such as I/O lines of PCs and notebook PCs, digital PVRs, and communications equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES ECA DESCRIPTION Chip, Array IMPEDANCE RANGE 30 to 1000 Ohm CURRENT RATING 0.05 to 0.20mA FREQUENCY 100MHz PACKAGE SMD 1210 FEATURE •This series composes 4 circuits in a 06X03 inch body with 0.0.031 inch pitch. •The electrical characteristics are similar to those of ECB Series •High impedance cover wide frequency ranges. •Application: Noise suppression for the compact size digital equipment, such as I/O lines of PCs and notebook PCs, digital PVRs, and communications equipment.
SERIESECA
DESCRIPTIONChip, Array
IMPEDANCE RANGE30 to 1000 Ohm
CURRENT RATING0.05 to 0.20mA
FREQUENCY100MHz
PACKAGESMD 1210
FEATURE•This series composes 4 circuits in a 06X03 inch body with 0.0.031 inch pitch.
•The electrical characteristics are similar to those of ECB Series
•High impedance cover wide frequency ranges.
•Application: Noise suppression for the compact size digital equipment, such as I/O lines of PCs and notebook PCs, digital PVRs, and communications equipment.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Ferrite Beads
Product Number ECA Series
Technology Multilayer
Impedance 30 to 1000 ohms
Rated DC Current 0.0500 to 0.2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1HY0150ANTR-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details