Trigon Components, Inc. ECC Series

Description
SERIES ECC DESCRIPTION Chip, Noise Suppression IMPEDANCE RANGE 300 to 1000 Ohm CURRENT RATING 0.05 to 0.20mA FREQUENCY 100MHz PACKAGE SMD 1608 FEATURE •The characteristics at frequencies below 100 MHz are similar to those of ECB Series At 1 GHz, the impedance of ECC series is approximately 3 times higher then those of ECB Series. •Significant impedance across a broad range of frequencies. •Excellent in physical properties, such as terminal strength, flexure strength, soldering resistance and solderability. •Applicable to both flow and reflow soldering. •Applications: for high-speed signal lines communication, such as high-speed CPU, data bus, telecommunication equipment, and other digital equipment.
Datasheet
Description
SERIES ECC DESCRIPTION Chip, Noise Suppression IMPEDANCE RANGE 300 to 1000 Ohm CURRENT RATING 0.05 to 0.20mA FREQUENCY 100MHz PACKAGE SMD 1608 FEATURE •The characteristics at frequencies below 100 MHz are similar to those of ECB Series At 1 GHz, the impedance of ECC series is approximately 3 times higher then those of ECB Series. •Significant impedance across a broad range of frequencies. •Excellent in physical properties, such as terminal strength, flexure strength, soldering resistance and solderability. •Applicable to both flow and reflow soldering. •Applications: for high-speed signal lines communication, such as high-speed CPU, data bus, telecommunication equipment, and other digital equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES ECC DESCRIPTION Chip, Noise Suppression IMPEDANCE RANGE 300 to 1000 Ohm CURRENT RATING 0.05 to 0.20mA FREQUENCY 100MHz PACKAGE SMD 1608 FEATURE •The characteristics at frequencies below 100 MHz are similar to those of ECB Series At 1 GHz, the impedance of ECC series is approximately 3 times higher then those of ECB Series. •Significant impedance across a broad range of frequencies. •Excellent in physical properties, such as terminal strength, flexure strength, soldering resistance and solderability. •Applicable to both flow and reflow soldering. •Applications: for high-speed signal lines communication, such as high-speed CPU, data bus, telecommunication equipment, and other digital equipment.
SERIESECC
DESCRIPTIONChip, Noise Suppression
IMPEDANCE RANGE300 to 1000 Ohm
CURRENT RATING0.05 to 0.20mA
FREQUENCY100MHz
PACKAGESMD 1608
FEATURE•The characteristics at frequencies below 100 MHz are similar to those of ECB Series At 1 GHz, the impedance of ECC series is approximately 3 times higher then those of ECB Series.
•Significant impedance across a broad range of frequencies.
•Excellent in physical properties, such as terminal strength, flexure strength, soldering resistance and solderability.
•Applicable to both flow and reflow soldering.
•Applications: for high-speed signal lines communication, such as high-speed CPU, data bus, telecommunication equipment, and other digital equipment.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Ferrite Beads
Product Number ECC Series
Technology Multilayer
Impedance 300 to 1000 ohms
Rated DC Current 0.0500 to 0.2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402HP-4N3XJLW - 1155638-0402HP-4N3XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0043 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176747-4 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0650 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers