Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It is yellow and comes in lengths of 50ft and 100ft.
| IDEX Health & Science | |
|---|---|
| Product Category | Tubing |
| Product Number | 1577XL |
| Product Name | 1/32" PEEK Tubing |
| Type | Plastic |