IDEX Health & Science PFA Tubing Natural 1/8" OD x 1/16" ID x 50ft 1509L

Description
Our PFA Tubing constructed with genuine Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our Dupont PFA tubing is the clear choice for professionals in the medical and semi-conductor markets. It comes in natural color.
Description
Our PFA Tubing constructed with genuine Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our Dupont PFA tubing is the clear choice for professionals in the medical and semi-conductor markets. It comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
PFA Tubing Natural 1/8
Oak Harbor, WA, USA
PFA Tubing Natural 1/8" OD x 1/16" ID x 50ft
1509L
PFA Tubing Natural 1/8" OD x 1/16" ID x 50ft 1509L
Our PFA Tubing constructed with genuine Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our Dupont PFA tubing is the clear choice for professionals in the medical and semi-conductor markets. It comes in natural color.

Our PFA Tubing constructed with genuine Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our Dupont PFA tubing is the clear choice for professionals in the medical and semi-conductor markets. It comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 1509L
Product Name PFA Tubing Natural 1/8" OD x 1/16" ID x 50ft
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details