IDEX Health & Science Tefzel™ (ETFE) Tubing 1/8" OD x 1/16" ID Natural 50ft 1530L

Description
Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Our tubing delivers excellent solvent resistance. The unique material used for this tubing provides low gas permeability. It is available in lengths of 50ft and 100ft and is natural color.
Description
Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Our tubing delivers excellent solvent resistance. The unique material used for this tubing provides low gas permeability. It is available in lengths of 50ft and 100ft and is natural color.

Suppliers

Company
Product
Description
Supplier Links
Tefzel™ (ETFE) Tubing 1/8
Oak Harbor, WA, USA
Tefzel™ (ETFE) Tubing 1/8" OD x 1/16" ID Natural 50ft
1530L
Tefzel™ (ETFE) Tubing 1/8" OD x 1/16" ID Natural 50ft 1530L
Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Our tubing delivers excellent solvent resistance. The unique material used for this tubing provides low gas permeability. It is available in lengths of 50ft and 100ft and is natural color.

Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Our tubing delivers excellent solvent resistance. The unique material used for this tubing provides low gas permeability. It is available in lengths of 50ft and 100ft and is natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 1530L
Product Name Tefzel™ (ETFE) Tubing 1/8" OD x 1/16" ID Natural 50ft
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Stainless Steel Metric Tubing - T304 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Features Sterilizeable; Seamless
View Details