IDEX Health & Science 1/16" PEEK Tubing 1538XL

Description
Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It is available in lengths of 50ft and 100ft. It comes in natural color.
Description
Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It is available in lengths of 50ft and 100ft. It comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
1/16
Oak Harbor, WA, USA
1/16" PEEK Tubing
1538XL
1/16" PEEK Tubing 1538XL
Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It is available in lengths of 50ft and 100ft. It comes in natural color.

Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It is available in lengths of 50ft and 100ft. It comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 1538XL
Product Name 1/16" PEEK Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Polyethylene Tubing - PET1-1208 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details