IDEX Health & Science Tefzel™ (ETFE) Tubing 1/16" OD x .020" ID Natural 50ft 1516L

Description
Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Tefzel tubing is also ideal for solvent resistance. The unique material used for this tubing provides low gas permeability. It is offered in lengths of 50ft and 100ft and comes in natural color.
Description
Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Tefzel tubing is also ideal for solvent resistance. The unique material used for this tubing provides low gas permeability. It is offered in lengths of 50ft and 100ft and comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
Tefzel™ (ETFE) Tubing 1/16
Oak Harbor, WA, USA
Tefzel™ (ETFE) Tubing 1/16" OD x .020" ID Natural 50ft
1516L
Tefzel™ (ETFE) Tubing 1/16" OD x .020" ID Natural 50ft 1516L
Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Tefzel tubing is also ideal for solvent resistance. The unique material used for this tubing provides low gas permeability. It is offered in lengths of 50ft and 100ft and comes in natural color.

Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Tefzel tubing is also ideal for solvent resistance. The unique material used for this tubing provides low gas permeability. It is offered in lengths of 50ft and 100ft and comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 1516L
Product Name Tefzel™ (ETFE) Tubing 1/16" OD x .020" ID Natural 50ft
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details