IDEX Health & Science PFA+ Tubing Natural 1/16" OD x .020" ID x 50ft 1907L

Description
High Purity PFA Plus tubing constructed with Teflon™ PFA Plus resin offers all the benefits of standard PFA and then some. Manufactured from one of the most contaminant-free polymers available, this tubing offers purity in the parts per billion — perfect for applications in medical, diagnostic, pharmaceutical, biotechnology and semiconductor industries. It also delivers improved resistance to stress cracking and has smoother, clearer walls. It comes in natural color.
Description
High Purity PFA Plus tubing constructed with Teflon™ PFA Plus resin offers all the benefits of standard PFA and then some. Manufactured from one of the most contaminant-free polymers available, this tubing offers purity in the parts per billion — perfect for applications in medical, diagnostic, pharmaceutical, biotechnology and semiconductor industries. It also delivers improved resistance to stress cracking and has smoother, clearer walls. It comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
PFA+ Tubing Natural 1/16
Oak Harbor, WA, USA
PFA+ Tubing Natural 1/16" OD x .020" ID x 50ft
1907L
PFA+ Tubing Natural 1/16" OD x .020" ID x 50ft 1907L
High Purity PFA Plus tubing constructed with Teflon™ PFA Plus resin offers all the benefits of standard PFA and then some. Manufactured from one of the most contaminant-free polymers available, this tubing offers purity in the parts per billion — perfect for applications in medical, diagnostic, pharmaceutical, biotechnology and semiconductor industries. It also delivers improved resistance to stress cracking and has smoother, clearer walls. It comes in natural color.

High Purity PFA Plus tubing constructed with Teflon™ PFA Plus resin offers all the benefits of standard PFA and then some. Manufactured from one of the most contaminant-free polymers available, this tubing offers purity in the parts per billion — perfect for applications in medical, diagnostic, pharmaceutical, biotechnology and semiconductor industries. It also delivers improved resistance to stress cracking and has smoother, clearer walls. It comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 1907L
Product Name PFA+ Tubing Natural 1/16" OD x .020" ID x 50ft
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details