IDEX Health & Science 1/16" PEEK Tubing 1531B

Description
Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It is available in lengths of 5ft, 50ft and 100ft. Colors available are blue and natural.
Description
Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It is available in lengths of 5ft, 50ft and 100ft. Colors available are blue and natural.

Suppliers

Company
Product
Description
Supplier Links
1/16
Oak Harbor, WA, USA
1/16" PEEK Tubing
1531B
1/16" PEEK Tubing 1531B
Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It is available in lengths of 5ft, 50ft and 100ft. Colors available are blue and natural.

Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It is available in lengths of 5ft, 50ft and 100ft. Colors available are blue and natural.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 1531B
Product Name 1/16" PEEK Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details