IDEX Health & Science Tefzel™ (ETFE) Tubing 1/16" OD x .030" ID Natural 50ft 1528L

Description
Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Our tubing delivers excellent solvent resistance. The unique material used for this tubing provides low gas permeability. It is available in lengths of 50ft and 100ft. It comes in natural color.
Description
Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Our tubing delivers excellent solvent resistance. The unique material used for this tubing provides low gas permeability. It is available in lengths of 50ft and 100ft. It comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
Tefzel™ (ETFE) Tubing 1/16
Oak Harbor, WA, USA
Tefzel™ (ETFE) Tubing 1/16" OD x .030" ID Natural 50ft
1528L
Tefzel™ (ETFE) Tubing 1/16" OD x .030" ID Natural 50ft 1528L
Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Our tubing delivers excellent solvent resistance. The unique material used for this tubing provides low gas permeability. It is available in lengths of 50ft and 100ft. It comes in natural color.

Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Our tubing delivers excellent solvent resistance. The unique material used for this tubing provides low gas permeability. It is available in lengths of 50ft and 100ft. It comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 1528L
Product Name Tefzel™ (ETFE) Tubing 1/16" OD x .030" ID Natural 50ft
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details