IDEX Health & Science PFA+ Tubing Natural 1/16" OD x .030" ID x 50ft 1912L

Description
High Purity PFA Plus tubing constructed with Teflon™ PFA Plus resin offers all the benefits of standard PFA and then some. Manufactured from one of the most contaminant-free polymers available, this tubing offers purity in the parts per billion — perfect for applications in medical, diagnostic, pharmaceutical, biotechnology and semiconductor industries. It also delivers improved resistance to stress cracking and has smoother, clearer walls. It comes in natural color
Description
High Purity PFA Plus tubing constructed with Teflon™ PFA Plus resin offers all the benefits of standard PFA and then some. Manufactured from one of the most contaminant-free polymers available, this tubing offers purity in the parts per billion — perfect for applications in medical, diagnostic, pharmaceutical, biotechnology and semiconductor industries. It also delivers improved resistance to stress cracking and has smoother, clearer walls. It comes in natural color

Suppliers

Company
Product
Description
Supplier Links
PFA+ Tubing Natural 1/16
Oak Harbor, WA, USA
PFA+ Tubing Natural 1/16" OD x .030" ID x 50ft
1912L
PFA+ Tubing Natural 1/16" OD x .030" ID x 50ft 1912L
High Purity PFA Plus tubing constructed with Teflon™ PFA Plus resin offers all the benefits of standard PFA and then some. Manufactured from one of the most contaminant-free polymers available, this tubing offers purity in the parts per billion — perfect for applications in medical, diagnostic, pharmaceutical, biotechnology and semiconductor industries. It also delivers improved resistance to stress cracking and has smoother, clearer walls. It comes in natural color

High Purity PFA Plus tubing constructed with Teflon™ PFA Plus resin offers all the benefits of standard PFA and then some. Manufactured from one of the most contaminant-free polymers available, this tubing offers purity in the parts per billion — perfect for applications in medical, diagnostic, pharmaceutical, biotechnology and semiconductor industries. It also delivers improved resistance to stress cracking and has smoother, clearer walls. It comes in natural color

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 1912L
Product Name PFA+ Tubing Natural 1/16" OD x .030" ID x 50ft
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Urethane Tubing - URT1-0503 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details