IDEX Health & Science PFA Tubing High Purity 3/16" OD x 1/8" ID 50ft 1642L

Description
Our "High Purity" PFA tubing is manufactured from genuine Teflon™ high purity PFA resin which is a special, modified version of the PTFE base molecule. Our higher purity medical grade tubing is frequently preferred in sensitive applications and reliably meets more critical demands. This specialized tubing is also virtually transparent for viewing fluid movement. It comes in 50ft and 100ft lengths.
Description
Our "High Purity" PFA tubing is manufactured from genuine Teflon™ high purity PFA resin which is a special, modified version of the PTFE base molecule. Our higher purity medical grade tubing is frequently preferred in sensitive applications and reliably meets more critical demands. This specialized tubing is also virtually transparent for viewing fluid movement. It comes in 50ft and 100ft lengths.

Suppliers

Company
Product
Description
Supplier Links
PFA Tubing High Purity 3/16
Oak Harbor, WA, USA
PFA Tubing High Purity 3/16" OD x 1/8" ID 50ft
1642L
PFA Tubing High Purity 3/16" OD x 1/8" ID 50ft 1642L
Our "High Purity" PFA tubing is manufactured from genuine Teflon™ high purity PFA resin which is a special, modified version of the PTFE base molecule. Our higher purity medical grade tubing is frequently preferred in sensitive applications and reliably meets more critical demands. This specialized tubing is also virtually transparent for viewing fluid movement. It comes in 50ft and 100ft lengths.

Our "High Purity" PFA tubing is manufactured from genuine Teflon™ high purity PFA resin which is a special, modified version of the PTFE base molecule. Our higher purity medical grade tubing is frequently preferred in sensitive applications and reliably meets more critical demands. This specialized tubing is also virtually transparent for viewing fluid movement. It comes in 50ft and 100ft lengths.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 1642L
Product Name PFA Tubing High Purity 3/16" OD x 1/8" ID 50ft
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details