IDEX Health & Science FEP Tubing 1521L

Description
FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower gas permeability. We offer our FEP tubing in color tinted options that are translucent, making it easy to identify transfer lines and still be able to watch fluids flow. Our color coding system also allows for simple detection of tubing thru-hole size. It is available in lengths of 50-100ft.
Description
FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower gas permeability. We offer our FEP tubing in color tinted options that are translucent, making it easy to identify transfer lines and still be able to watch fluids flow. Our color coding system also allows for simple detection of tubing thru-hole size. It is available in lengths of 50-100ft.

Suppliers

Company
Product
Description
Supplier Links
FEP Tubing - 1521L - IDEX Health & Science
Oak Harbor, WA, USA
FEP Tubing
1521L
FEP Tubing 1521L
FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower gas permeability. We offer our FEP tubing in color tinted options that are translucent, making it easy to identify transfer lines and still be able to watch fluids flow. Our color coding system also allows for simple detection of tubing thru-hole size. It is available in lengths of 50-100ft.

FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower gas permeability. We offer our FEP tubing in color tinted options that are translucent, making it easy to identify transfer lines and still be able to watch fluids flow. Our color coding system also allows for simple detection of tubing thru-hole size. It is available in lengths of 50-100ft.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 1521L
Product Name FEP Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details