IDEX Health & Science 1/16" PEEK Tubing 65015

Description
PEEKsil Tubing has a fused silica core that provides an ideal fluidic pathway. It executes a consistent and rigid fluid pathway with extremely tight tolerances and industry-accepted chemical properties. Our PEEKsil Tubing has excellent chemical compatibility and extremely low absorption characteristics. It comes in a 5 pack of natural color tubing with lengths available from 10cm to 20cm and in a 2 pack of 50cm..
Description
PEEKsil Tubing has a fused silica core that provides an ideal fluidic pathway. It executes a consistent and rigid fluid pathway with extremely tight tolerances and industry-accepted chemical properties. Our PEEKsil Tubing has excellent chemical compatibility and extremely low absorption characteristics. It comes in a 5 pack of natural color tubing with lengths available from 10cm to 20cm and in a 2 pack of 50cm..

Suppliers

Company
Product
Description
Supplier Links
1/16
Oak Harbor, WA, USA
1/16" PEEK Tubing
65015
1/16" PEEK Tubing 65015
PEEKsil Tubing has a fused silica core that provides an ideal fluidic pathway. It executes a consistent and rigid fluid pathway with extremely tight tolerances and industry-accepted chemical properties. Our PEEKsil Tubing has excellent chemical compatibility and extremely low absorption characteristics. It comes in a 5 pack of natural color tubing with lengths available from 10cm to 20cm and in a 2 pack of 50cm..

PEEKsil Tubing has a fused silica core that provides an ideal fluidic pathway. It executes a consistent and rigid fluid pathway with extremely tight tolerances and industry-accepted chemical properties. Our PEEKsil Tubing has excellent chemical compatibility and extremely low absorption characteristics. It comes in a 5 pack of natural color tubing with lengths available from 10cm to 20cm and in a 2 pack of 50cm..

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 65015
Product Name 1/16" PEEK Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details