IDEX Health & Science 1/16" PEEK Tubing 67515

Description
PEEKsil Tubing has a fused silica core that provides an ideal fluidic pathway. It executes a consistent and rigid fluid pathway with extremely tight tolerances and industry-accepted chemical properties. Our PEEKsil Tubing has excellent chemical compatibility and extremely low absorption characteristics. It comes in a 5 pack of black color tubing with lengths available from 10cm to 50cm.
Description
PEEKsil Tubing has a fused silica core that provides an ideal fluidic pathway. It executes a consistent and rigid fluid pathway with extremely tight tolerances and industry-accepted chemical properties. Our PEEKsil Tubing has excellent chemical compatibility and extremely low absorption characteristics. It comes in a 5 pack of black color tubing with lengths available from 10cm to 50cm.

Suppliers

Company
Product
Description
Supplier Links
1/16
Oak Harbor, WA, USA
1/16" PEEK Tubing
67515
1/16" PEEK Tubing 67515
PEEKsil Tubing has a fused silica core that provides an ideal fluidic pathway. It executes a consistent and rigid fluid pathway with extremely tight tolerances and industry-accepted chemical properties. Our PEEKsil Tubing has excellent chemical compatibility and extremely low absorption characteristics. It comes in a 5 pack of black color tubing with lengths available from 10cm to 50cm.

PEEKsil Tubing has a fused silica core that provides an ideal fluidic pathway. It executes a consistent and rigid fluid pathway with extremely tight tolerances and industry-accepted chemical properties. Our PEEKsil Tubing has excellent chemical compatibility and extremely low absorption characteristics. It comes in a 5 pack of black color tubing with lengths available from 10cm to 50cm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 67515
Product Name 1/16" PEEK Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details