IDEX Health & Science FEP Tubing 1524XL

Description
FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower gas permeability. We offer our FEP tubing in color tinted options that are translucent, making it easy to identify transfer lines and still be able to watch fluids flow. Our color coding system also allows for simple detection of tubing thru-hole size. It is available in lengths of 50ft and 100ft. It is available in natural color.
Description
FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower gas permeability. We offer our FEP tubing in color tinted options that are translucent, making it easy to identify transfer lines and still be able to watch fluids flow. Our color coding system also allows for simple detection of tubing thru-hole size. It is available in lengths of 50ft and 100ft. It is available in natural color.

Suppliers

Company
Product
Description
Supplier Links
FEP Tubing - 1524XL - IDEX Health & Science
Oak Harbor, WA, USA
FEP Tubing
1524XL
FEP Tubing 1524XL
FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower gas permeability. We offer our FEP tubing in color tinted options that are translucent, making it easy to identify transfer lines and still be able to watch fluids flow. Our color coding system also allows for simple detection of tubing thru-hole size. It is available in lengths of 50ft and 100ft. It is available in natural color.

FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower gas permeability. We offer our FEP tubing in color tinted options that are translucent, making it easy to identify transfer lines and still be able to watch fluids flow. Our color coding system also allows for simple detection of tubing thru-hole size. It is available in lengths of 50ft and 100ft. It is available in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tubing
Product Number 1524XL
Product Name FEP Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details