DuraComm Corporation Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| BMS Series Features: Usable with 12 / 24 / 48 VDC Systems Front panel indicator for battery status and DC output (1RU models) Front panel meter for battery voltage and... | |
| DCDC Series Features: 1000 Watts of power Low Voltage Disconnect (on select models) Meter: Voltage/Amperage selectable Protections: short circuit / overload / over temperature Remote Control On/Off Output DC OK... | |
| DCDC Series Features: 200 Watts of power Protections: short circuit / overload / over temperature I/O isolation | |
| DCDC Series Features: 500 Watts of power Protections: short circuit / overload / over temperature I/O isolation | |
| Desk Top Power Supplies with Built In Battery Universal input 88~264 VAC Short circuit / over temperature / over load protections Built in EMI filter Front panel indicator for power... | |
| DPS Series Features: Filtered & regulated - the units are normally shipped set for 13.8 volts or27.5 volts. The unit will maintain regulation with input voltages from 96 to 140... | |
| DSN Series Features: Sturdy NEMA 1 enclosure 20 PTC 1.3 Amp individually fused circuits Connect and power 20 devices simultaneously Suitable for use with cameras, timers and other CCTV equipment... | |
| DSR Series Features: Separate 12 VDC and 24 VAC output combined in one package 10 PTC 1.3 amp individually fused circuits (for each voltage) Front panel LED indicators for each... | |
| DTHP Features: Compatible with LPH radio hoods to create desk top base stations Includes in-rush current limiting Fan cooling Short circuit / over load / over temperature protections Heavy duty... | |
| EH-30 (400 Watt AC/DC Desk Top) Features: Universal AC input - full range 90 ~ 264 VAC / 127 ~ 370 VDC) Working temperature range: -30 ~ +60C Battery back... | |
| Filtered & Regulated Noise and ripple are less than 100 millivolts P-P. Output voltage can be adjusted from 10 to 14 volts. Units are normally shipped set for 13.8 volts. | |
| P Series Features: Built in EMI filter Short circuit / over load / over voltage protections 110 / 220 VAC input switch selectable UL Approved Manufactured to ISO 9001 Quality... | |
| PFC Series Features: Adjustable DC output voltage Auto ranging input voltage 90~264 VAC, 47-63 Hz, or 120-370 VDC Power factor correction of 0.98 saves 25% of electrical costs Reduces wear... | |
| PRODUCT FEATURES Built-in active power factor correction Universal auto selectable input voltage 90~264 VAC Front meter for voltage / amperage 8-Stage smart charger for optimal battery performance Charger for lead-acid... | |
| Protected from dust, dirt, oil and water in a 16 gauge steel body and door. Features: Indoor or outdoor, wall-mount (with 14 gauge welded wall mounting brackets / flanges) 110... | |
| RLP Series Premium Features: All RLP Series power supplies are enclosed in a ventilated, gold irridite aluminum chassis (13" deep). Front panels are powder-coated aluminum 3 1/2" (H) by 19"... | |
| RLP-5048/5048M Features: Heavy Duty Rack Mount Power Supply for 220 VAC High Power 48 VDC power supply 50 Amps 2400 Watts of output power at 80% efficiency Short circuit /... | |
| RM Series Features: Systems use, proven DuraComm Power Block Switching Modules. Modular design provides "N+1" redundancy (on certain models). Selectable 110 or 220 VAC inputs. 19" Width fits standard EIA... | |
| RMF Series Features: Auto ranging voltage input 90~264 VAC, 47-63 Hz or 120~370 VDC 2 rack units high (3.5") Available in 12, 24 and 48 VDC output (adjustable) In rush... | |
| RMSL Series Features: Input voltage 88-132 / 176-264 VAC switch selectable Built in EMI filter Short circuit / over load / over voltage / over temperature protections Soft start with... | |
| RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor... | |
| SM Series Features: Adjustable DC output voltage 110 / 220 VAC input switch selectable Short circuit / over load / over temperature protections Forced air temperature controlled fan cooling Rail... | |
| Uninterruptible Rack Mount Power Supply - RU2-UPS Series Features: Commercial grade 12 or 24 volt power supply with built-in batteries Seamless transfer to batteries when AC power fails Built-in low... |