DuraComm Corporation Battery Management Power Supply Units BCR Series Model BCR-600-12

Description
PRODUCT FEATURES Built-in active power factor correction Universal auto selectable input voltage 90~264 VAC Front meter for voltage / amperage 8-Stage smart charger for optimal battery performance Charger for lead-acid batteries Temperature compensation function Auto fan controlled (depends on charging current) Short circuit / overload / over voltage / over temperature protections
Description
PRODUCT FEATURES Built-in active power factor correction Universal auto selectable input voltage 90~264 VAC Front meter for voltage / amperage 8-Stage smart charger for optimal battery performance Charger for lead-acid batteries Temperature compensation function Auto fan controlled (depends on charging current) Short circuit / overload / over voltage / over temperature protections

Suppliers

Company
Product
Description
Supplier Links
Battery Management Power Supply Units BCR Series - Model BCR-600-12 - DuraComm Corporation
Kansas City, MO, USA
Battery Management Power Supply Units BCR Series
Model BCR-600-12
Battery Management Power Supply Units BCR Series Model BCR-600-12
PRODUCT FEATURES Built-in active power factor correction Universal auto selectable input voltage 90~264 VAC Front meter for voltage / amperage 8-Stage smart charger for optimal battery performance Charger for lead-acid batteries Temperature compensation function Auto fan controlled (depends on charging current) Short circuit / overload / over voltage / over temperature protections

PRODUCT FEATURES

  • Built-in active power factor correction
  • Universal auto selectable input voltage 90~264 VAC
  • Front meter for voltage / amperage
  • 8-Stage smart charger for optimal battery performance
  • Charger for lead-acid batteries
  • Temperature compensation function
  • Auto fan controlled (depends on charging current)
  • Short circuit / overload / over voltage / over temperature protections
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model BCR-600-12
Product Name Battery Management Power Supply Units BCR Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
Features Power Factor Correction
DC Output Voltage 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details