DuraComm Corporation Battery Management Power Supply Units RU1/RU2 - BMS Series Model RU1-2012-BMS

Description
BMS Series Features: Usable with 12 / 24 / 48 VDC Systems Front panel indicator for battery status and DC output (1RU models) Front panel meter for battery voltage and charging current (2RU models) Front panel indicator for power supply input (2RU models) These Total Battery Management Systems include: Smart charging for optimal charging. Highly recommended for deep cycle or gel cell batteries. Low voltage disconnect (LVD). Stops battery damage due to overdischarge. Auto re-connect when power is restored. Disconnects battery at an adjustable voltage. Diode isolation system provides isolation and seamless transfer to battery when power goes down. No relays to fail. No "glitches" to confuse processors and controllers. Input 110 or 220 VAC (switch selectable) smart charger.
Description
BMS Series Features: Usable with 12 / 24 / 48 VDC Systems Front panel indicator for battery status and DC output (1RU models) Front panel meter for battery voltage and charging current (2RU models) Front panel indicator for power supply input (2RU models) These Total Battery Management Systems include: Smart charging for optimal charging. Highly recommended for deep cycle or gel cell batteries. Low voltage disconnect (LVD). Stops battery damage due to overdischarge. Auto re-connect when power is restored. Disconnects battery at an adjustable voltage. Diode isolation system provides isolation and seamless transfer to battery when power goes down. No relays to fail. No "glitches" to confuse processors and controllers. Input 110 or 220 VAC (switch selectable) smart charger.

Suppliers

Company
Product
Description
Supplier Links
Battery Management Power Supply Units RU1/RU2 - BMS Series - Model RU1-2012-BMS - DuraComm Corporation
Kansas City, MO, USA
Battery Management Power Supply Units RU1/RU2 - BMS Series
Model RU1-2012-BMS
Battery Management Power Supply Units RU1/RU2 - BMS Series Model RU1-2012-BMS
BMS Series Features: Usable with 12 / 24 / 48 VDC Systems Front panel indicator for battery status and DC output (1RU models) Front panel meter for battery voltage and charging current (2RU models) Front panel indicator for power supply input (2RU models) These Total Battery Management Systems include: Smart charging for optimal charging. Highly recommended for deep cycle or gel cell batteries. Low voltage disconnect (LVD). Stops battery damage due to overdischarge. Auto re-connect when power is restored. Disconnects battery at an adjustable voltage. Diode isolation system provides isolation and seamless transfer to battery when power goes down. No relays to fail. No "glitches" to confuse processors and controllers. Input 110 or 220 VAC (switch selectable) smart charger.

BMS Series Features:

  • Usable with 12 / 24 / 48 VDC Systems
  • Front panel indicator for battery status and DC output (1RU models)
  • Front panel meter for battery voltage and charging current (2RU models)
  • Front panel indicator for power supply input (2RU models)

These Total Battery Management Systems include:

  • Smart charging for optimal charging. Highly recommended for deep cycle or gel cell batteries.
  • Low voltage disconnect (LVD). Stops battery damage due to overdischarge. Auto re-connect when power is restored. Disconnects battery at an adjustable voltage.
  • Diode isolation system provides isolation and seamless transfer to battery when power goes down. No relays to fail. No "glitches" to confuse processors and controllers.
  • Input 110 or 220 VAC (switch selectable) smart charger.
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model RU1-2012-BMS
Product Name Battery Management Power Supply Units RU1/RU2 - BMS Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
Features Power Factor Correction
DC Output Voltage 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - 40V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details