DuraComm Corporation Rackmount Power Supplies RM Series Model RM-2548M

Description
RM Series Features: Systems use, proven DuraComm Power Block Switching Modules. Modular design provides "N+1" redundancy (on certain models). Selectable 110 or 220 VAC inputs. 19" Width fits standard EIA rack, and meets "half rack", depth requirements. Thermostatically controlled fans come on only when needed, extending fan life. 80% Typical efficiency means low heat output and lower power costs. Selectable Metering option available, measures voltage output and individual module current. Output voltage is adjustable; 11-15V for 12 VDC, 23-29V for 24 VDC, and 46-58V for 48 VDC units. Standard settings are 13.8V, 27.5V, and 48V. (Please specify, if different voltage desired.) "M" models include a voltage / amperage meter
Description
RM Series Features: Systems use, proven DuraComm Power Block Switching Modules. Modular design provides "N+1" redundancy (on certain models). Selectable 110 or 220 VAC inputs. 19" Width fits standard EIA rack, and meets "half rack", depth requirements. Thermostatically controlled fans come on only when needed, extending fan life. 80% Typical efficiency means low heat output and lower power costs. Selectable Metering option available, measures voltage output and individual module current. Output voltage is adjustable; 11-15V for 12 VDC, 23-29V for 24 VDC, and 46-58V for 48 VDC units. Standard settings are 13.8V, 27.5V, and 48V. (Please specify, if different voltage desired.) "M" models include a voltage / amperage meter

Suppliers

Company
Product
Description
Supplier Links
Rackmount Power Supplies RM Series - Model RM-2548M - DuraComm Corporation
Kansas City, MO, USA
Rackmount Power Supplies RM Series
Model RM-2548M
Rackmount Power Supplies RM Series Model RM-2548M
RM Series Features: Systems use, proven DuraComm Power Block Switching Modules. Modular design provides "N+1" redundancy (on certain models). Selectable 110 or 220 VAC inputs. 19" Width fits standard EIA rack, and meets "half rack", depth requirements. Thermostatically controlled fans come on only when needed, extending fan life. 80% Typical efficiency means low heat output and lower power costs. Selectable Metering option available, measures voltage output and individual module current. Output voltage is adjustable; 11-15V for 12 VDC, 23-29V for 24 VDC, and 46-58V for 48 VDC units. Standard settings are 13.8V, 27.5V, and 48V. (Please specify, if different voltage desired.) "M" models include a voltage / amperage meter

RM Series Features:

  • Systems use, proven DuraComm Power Block Switching Modules.
  • Modular design provides "N+1" redundancy (on certain models).
  • Selectable 110 or 220 VAC inputs.
  • 19" Width fits standard EIA rack, and meets "half rack", depth requirements.
  • Thermostatically controlled fans come on only when needed, extending fan life.
  • 80% Typical efficiency means low heat output and lower power costs.
  • Selectable Metering option available, measures voltage output and individual module current.
  • Output voltage is adjustable; 11-15V for 12 VDC, 23-29V for 24 VDC, and 46-58V for 48
  • VDC units. Standard settings are 13.8V, 27.5V, and 48V. (Please specify, if different voltage desired.)
  • "M" models include a voltage / amperage meter
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model RM-2548M
Product Name Rackmount Power Supplies RM Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
DC Output Voltage 46.0 to 58.0 volts
DC Output Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6866-ea-pub-11500-120-6u-60000w-32085 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details