DuraComm Corporation Power Block Modules P Series Model P-6-24

Description
P Series Features: Built in EMI filter Short circuit / over load / over voltage protections 110 / 220 VAC input switch selectable UL Approved Manufactured to ISO 9001 Quality Assurance RoHS
Description
P Series Features: Built in EMI filter Short circuit / over load / over voltage protections 110 / 220 VAC input switch selectable UL Approved Manufactured to ISO 9001 Quality Assurance RoHS

Suppliers

Company
Product
Description
Supplier Links
Power Block Modules P Series - Model P-6-24 - DuraComm Corporation
Kansas City, MO, USA
Power Block Modules P Series
Model P-6-24
Power Block Modules P Series Model P-6-24
P Series Features: Built in EMI filter Short circuit / over load / over voltage protections 110 / 220 VAC input switch selectable UL Approved Manufactured to ISO 9001 Quality Assurance RoHS

P Series Features:

  • Built in EMI filter
  • Short circuit / over load / over voltage protections
  • 110 / 220 VAC input switch selectable
  • UL Approved
  • Manufactured to ISO 9001 Quality Assurance
  • RoHS
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model P-6-24
Product Name Power Block Modules P Series
Type DC Power Supply
Applications Instrumentation
Regulatory Compliance RoHS
DC Output Voltage 22.0 to 29.0 volts
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227078 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details