DuraComm Corporation Rackmount Power Supplies RM Series Model RM-7512

Description
RM Series Features: Systems use, proven DuraComm Power Block Switching Modules. Modular design provides "N+1" redundancy (on certain models). Selectable 110 or 220 VAC inputs. 19" Width fits standard EIA rack, and meets "half rack", depth requirements. Thermostatically controlled fans come on only when needed, extending fan life. 80% Typical efficiency means low heat output and lower power costs. Selectable Metering option available, measures voltage output and individual module current. Output voltage is adjustable; 11-15V for 12 VDC, 23-29V for 24 VDC, and 46-58V for 48 VDC units. Standard settings are 13.8V, 27.5V, and 48V. (Please specify, if different voltage desired.) "M" models include a voltage / amperage meter
Description
RM Series Features: Systems use, proven DuraComm Power Block Switching Modules. Modular design provides "N+1" redundancy (on certain models). Selectable 110 or 220 VAC inputs. 19" Width fits standard EIA rack, and meets "half rack", depth requirements. Thermostatically controlled fans come on only when needed, extending fan life. 80% Typical efficiency means low heat output and lower power costs. Selectable Metering option available, measures voltage output and individual module current. Output voltage is adjustable; 11-15V for 12 VDC, 23-29V for 24 VDC, and 46-58V for 48 VDC units. Standard settings are 13.8V, 27.5V, and 48V. (Please specify, if different voltage desired.) "M" models include a voltage / amperage meter

Suppliers

Company
Product
Description
Supplier Links
Rackmount Power Supplies RM Series - Model RM-7512 - DuraComm Corporation
Kansas City, MO, USA
Rackmount Power Supplies RM Series
Model RM-7512
Rackmount Power Supplies RM Series Model RM-7512
RM Series Features: Systems use, proven DuraComm Power Block Switching Modules. Modular design provides "N+1" redundancy (on certain models). Selectable 110 or 220 VAC inputs. 19" Width fits standard EIA rack, and meets "half rack", depth requirements. Thermostatically controlled fans come on only when needed, extending fan life. 80% Typical efficiency means low heat output and lower power costs. Selectable Metering option available, measures voltage output and individual module current. Output voltage is adjustable; 11-15V for 12 VDC, 23-29V for 24 VDC, and 46-58V for 48 VDC units. Standard settings are 13.8V, 27.5V, and 48V. (Please specify, if different voltage desired.) "M" models include a voltage / amperage meter

RM Series Features:

  • Systems use, proven DuraComm Power Block Switching Modules.
  • Modular design provides "N+1" redundancy (on certain models).
  • Selectable 110 or 220 VAC inputs.
  • 19" Width fits standard EIA rack, and meets "half rack", depth requirements.
  • Thermostatically controlled fans come on only when needed, extending fan life.
  • 80% Typical efficiency means low heat output and lower power costs.
  • Selectable Metering option available, measures voltage output and individual module current.
  • Output voltage is adjustable; 11-15V for 12 VDC, 23-29V for 24 VDC, and 46-58V for 48
  • VDC units. Standard settings are 13.8V, 27.5V, and 48V. (Please specify, if different voltage desired.)
  • "M" models include a voltage / amperage meter
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model RM-7512
Product Name Rackmount Power Supplies RM Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
DC Output Voltage 11.0 to 15.0 volts
DC Output Current 75 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details