DuraComm Corporation Rackmount Power Supplies RLP Series Model RLP-4012

Description
RLP Series Premium Features: All RLP Series power supplies are enclosed in a ventilated, gold irridite aluminum chassis (13" deep). Front panels are powder-coated aluminum 3 1/2" (H) by 19" (W) with punchouts for rack mounting. Lightweight, corrosion resistant, excellent heat dissipation. Output connections are 1/4" threaded studs with nuts. Large scale VOLT/AMP meter with selector switch, front mounted ON/OFF switch. A charge status LED is provided when optional charger features are included. AC input voltage is automatically selected from 90 to 264 VAC/50~60 Hz. PFC (Power Factor Correction) provides up to 25% energy savings Built in TTL remote control and DC-OK TTL signal (see individual model information for applicability) Modular design provides "N + 1" redundancy (see individual model information for applicability) Factory Installed Options: BB - Battery back-up system (non-charging) utilizing diode isolation. A separate charger is required. BC - Battery back-up system that includes both diode isolation and float charging. Uses power from power supply for battery charging. SC - Smart charging module that monitors batteries for optimal charging and maintenance. Extends battery life. Recommended for Deep Cycle or Gel Cell batteries. Polarity protected. LVD - Low voltage disconnect for 12~15 VDC, 24~29 VDC, and 48~56 VDC systems. Stops battery damage due to over discharging. Protects equipment that is sensitive to low voltage during battery operation. Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.
Description
RLP Series Premium Features: All RLP Series power supplies are enclosed in a ventilated, gold irridite aluminum chassis (13" deep). Front panels are powder-coated aluminum 3 1/2" (H) by 19" (W) with punchouts for rack mounting. Lightweight, corrosion resistant, excellent heat dissipation. Output connections are 1/4" threaded studs with nuts. Large scale VOLT/AMP meter with selector switch, front mounted ON/OFF switch. A charge status LED is provided when optional charger features are included. AC input voltage is automatically selected from 90 to 264 VAC/50~60 Hz. PFC (Power Factor Correction) provides up to 25% energy savings Built in TTL remote control and DC-OK TTL signal (see individual model information for applicability) Modular design provides "N + 1" redundancy (see individual model information for applicability) Factory Installed Options: BB - Battery back-up system (non-charging) utilizing diode isolation. A separate charger is required. BC - Battery back-up system that includes both diode isolation and float charging. Uses power from power supply for battery charging. SC - Smart charging module that monitors batteries for optimal charging and maintenance. Extends battery life. Recommended for Deep Cycle or Gel Cell batteries. Polarity protected. LVD - Low voltage disconnect for 12~15 VDC, 24~29 VDC, and 48~56 VDC systems. Stops battery damage due to over discharging. Protects equipment that is sensitive to low voltage during battery operation. Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.

Suppliers

Company
Product
Description
Supplier Links
Rackmount Power Supplies RLP Series - Model RLP-4012 - DuraComm Corporation
Kansas City, MO, USA
Rackmount Power Supplies RLP Series
Model RLP-4012
Rackmount Power Supplies RLP Series Model RLP-4012
RLP Series Premium Features: All RLP Series power supplies are enclosed in a ventilated, gold irridite aluminum chassis (13" deep). Front panels are powder-coated aluminum 3 1/2" (H) by 19" (W) with punchouts for rack mounting. Lightweight, corrosion resistant, excellent heat dissipation. Output connections are 1/4" threaded studs with nuts. Large scale VOLT/AMP meter with selector switch, front mounted ON/OFF switch. A charge status LED is provided when optional charger features are included. AC input voltage is automatically selected from 90 to 264 VAC/50~60 Hz. PFC (Power Factor Correction) provides up to 25% energy savings Built in TTL remote control and DC-OK TTL signal (see individual model information for applicability) Modular design provides "N + 1" redundancy (see individual model information for applicability) Factory Installed Options: BB - Battery back-up system (non-charging) utilizing diode isolation. A separate charger is required. BC - Battery back-up system that includes both diode isolation and float charging. Uses power from power supply for battery charging. SC - Smart charging module that monitors batteries for optimal charging and maintenance. Extends battery life. Recommended for Deep Cycle or Gel Cell batteries. Polarity protected. LVD - Low voltage disconnect for 12~15 VDC, 24~29 VDC, and 48~56 VDC systems. Stops battery damage due to over discharging. Protects equipment that is sensitive to low voltage during battery operation. Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.

RLP Series Premium Features:

  • All RLP Series power supplies are enclosed in a ventilated, gold irridite aluminum chassis (13" deep).
  • Front panels are powder-coated aluminum 3 1/2" (H) by 19" (W) with punchouts for rack mounting.
  • Lightweight, corrosion resistant, excellent heat dissipation.
  • Output connections are 1/4" threaded studs with nuts.
  • Large scale VOLT/AMP meter with selector switch, front mounted ON/OFF switch. A charge status LED is provided when optional charger features are included.
  • AC input voltage is automatically selected from 90 to 264 VAC/50~60 Hz.
  • PFC (Power Factor Correction) provides up to 25% energy savings
  • Built in TTL remote control and DC-OK TTL signal (see individual model information for applicability)
  • Modular design provides "N + 1" redundancy (see individual model information for applicability)

Factory Installed Options:

  • BB - Battery back-up system (non-charging) utilizing diode isolation. A separate charger is required.
  • BC - Battery back-up system that includes both diode isolation and float charging. Uses power from power supply for battery charging.
  • SC - Smart charging module that monitors batteries for optimal charging and maintenance. Extends battery life. Recommended for Deep Cycle or Gel Cell batteries. Polarity protected.
  • LVD - Low voltage disconnect for 12~15 VDC, 24~29 VDC, and 48~56 VDC systems. Stops battery damage due to over discharging. Protects equipment that is sensitive to low voltage during battery operation. Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model RLP-4012
Product Name Rackmount Power Supplies RLP Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
Features Power Factor Correction
DC Output Voltage -12.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI Filters - AF100461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details