DuraComm Corporation Power Source Utilities DPS Series Model DPS-15

Description
DPS Series Features: Filtered & regulated - the units are normally shipped set for 13.8 volts or27.5 volts. The unit will maintain regulation with input voltages from 96 to 140 VAC. Lightweight - at just 5 - 9 pounds, each of the units in the series compare favorably with competitors weighing as much as 63 pounds. Over temperature protection - the power supplies will detect excessive temperature conditions and temporarily shut down until a safe operating temperature is reached. Fused output - the units are protected against short circuit or polarity reversal in the output by easily replaceable standard automotive type fuses. Lower operating costs - little heat is generated until the power supplies apply a 70% load, which means less energy use at the site. Forced air cooling - All of the models have a thermostatically controlled fan to prevent heat build-up. The fan allows these models to be mounted in nearly any position, and the forced air cooling extends component life up to 10 times. Standby battery "smart charger" / maintainer / controller - do you need to charge and maintain a standby battery for power critical equipment during AC Mains failure? Do you need to recharge your backup battery/batteries in minimum time to be ready for the next adverse event? The IQ-4 "Smart Charger" will silently monitor the standby battery terminal voltage and adjust the DPS output voltage as required to keep the battery fully charged without destructive over-charging. The DPS output voltage will automatically be sety by the IQ-4 for optimum charge rate depending upon battery state of charge. When the battery is fully charged, the DPS output will drop to a minimum value below the trickle charge which stops any over-charging.
Description
DPS Series Features: Filtered & regulated - the units are normally shipped set for 13.8 volts or27.5 volts. The unit will maintain regulation with input voltages from 96 to 140 VAC. Lightweight - at just 5 - 9 pounds, each of the units in the series compare favorably with competitors weighing as much as 63 pounds. Over temperature protection - the power supplies will detect excessive temperature conditions and temporarily shut down until a safe operating temperature is reached. Fused output - the units are protected against short circuit or polarity reversal in the output by easily replaceable standard automotive type fuses. Lower operating costs - little heat is generated until the power supplies apply a 70% load, which means less energy use at the site. Forced air cooling - All of the models have a thermostatically controlled fan to prevent heat build-up. The fan allows these models to be mounted in nearly any position, and the forced air cooling extends component life up to 10 times. Standby battery "smart charger" / maintainer / controller - do you need to charge and maintain a standby battery for power critical equipment during AC Mains failure? Do you need to recharge your backup battery/batteries in minimum time to be ready for the next adverse event? The IQ-4 "Smart Charger" will silently monitor the standby battery terminal voltage and adjust the DPS output voltage as required to keep the battery fully charged without destructive over-charging. The DPS output voltage will automatically be sety by the IQ-4 for optimum charge rate depending upon battery state of charge. When the battery is fully charged, the DPS output will drop to a minimum value below the trickle charge which stops any over-charging.

Suppliers

Company
Product
Description
Supplier Links
Power Source Utilities DPS Series - Model DPS-15 - DuraComm Corporation
Kansas City, MO, USA
Power Source Utilities DPS Series
Model DPS-15
Power Source Utilities DPS Series Model DPS-15
DPS Series Features: Filtered & regulated - the units are normally shipped set for 13.8 volts or27.5 volts. The unit will maintain regulation with input voltages from 96 to 140 VAC. Lightweight - at just 5 - 9 pounds, each of the units in the series compare favorably with competitors weighing as much as 63 pounds. Over temperature protection - the power supplies will detect excessive temperature conditions and temporarily shut down until a safe operating temperature is reached. Fused output - the units are protected against short circuit or polarity reversal in the output by easily replaceable standard automotive type fuses. Lower operating costs - little heat is generated until the power supplies apply a 70% load, which means less energy use at the site. Forced air cooling - All of the models have a thermostatically controlled fan to prevent heat build-up. The fan allows these models to be mounted in nearly any position, and the forced air cooling extends component life up to 10 times. Standby battery "smart charger" / maintainer / controller - do you need to charge and maintain a standby battery for power critical equipment during AC Mains failure? Do you need to recharge your backup battery/batteries in minimum time to be ready for the next adverse event? The IQ-4 "Smart Charger" will silently monitor the standby battery terminal voltage and adjust the DPS output voltage as required to keep the battery fully charged without destructive over-charging. The DPS output voltage will automatically be sety by the IQ-4 for optimum charge rate depending upon battery state of charge. When the battery is fully charged, the DPS output will drop to a minimum value below the trickle charge which stops any over-charging.

DPS Series Features:

  • Filtered & regulated - the units are normally shipped set for 13.8 volts or27.5 volts. The unit will maintain regulation with input voltages from 96 to 140 VAC. Lightweight - at just 5 - 9 pounds, each of the units in the series compare favorably with competitors weighing as much as 63 pounds.
  • Over temperature protection - the power supplies will detect excessive temperature conditions and temporarily shut down until a safe operating temperature is reached.
  • Fused output - the units are protected against short circuit or polarity reversal in the output by easily replaceable standard automotive type fuses.
  • Lower operating costs - little heat is generated until the power supplies apply a 70% load, which means less energy use at the site.
  • Forced air cooling - All of the models have a thermostatically controlled fan to prevent heat build-up. The fan allows these models to be mounted in nearly any position, and the forced air cooling extends component life up to 10 times.
  • Standby battery "smart charger" / maintainer / controller - do you need to charge and maintain a standby battery for power critical equipment during AC Mains failure? Do you need to recharge your backup battery/batteries in minimum time to be ready for the next adverse event? The IQ-4 "Smart Charger" will silently monitor the standby battery terminal voltage and adjust the DPS output voltage as required to keep the battery fully charged without destructive over-charging. The DPS output voltage will automatically be sety by the IQ-4 for optimum charge rate depending upon battery state of charge. When the battery is fully charged, the DPS output will drop to a minimum value below the trickle charge which stops any over-charging.
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model DPS-15
Product Name Power Source Utilities DPS Series
Type DC Power Supply
Form Factor Rack Mount (optional feature)
Applications Instrumentation
DC Output Voltage 13.8 volts
DC Output Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply - 4876743 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details