DuraComm Corporation Rackmount Power Supplies RU1 Series Model RU1-2012

Description
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control
Description
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control

Suppliers

Company
Product
Description
Supplier Links
Rackmount Power Supplies RU1 Series - Model RU1-2012 - DuraComm Corporation
Kansas City, MO, USA
Rackmount Power Supplies RU1 Series
Model RU1-2012
Rackmount Power Supplies RU1 Series Model RU1-2012
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control

RU1 Series Features:

  • Auto ranging input; full range 85~264 VAC; 120~370 VDC
  • Short circuit / over load / over voltage / over temperature protections
  • 25% energy savings with Power Factor Correction feature
  • Built in remote sense
  • Remote on / off control
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model RU1-2012
Product Name Rackmount Power Supplies RU1 Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
DC Output Voltage 12.0 to 15.0 volts
DC Output Current 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1242204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details