DuraComm Corporation Datasheets for Power Distribution Units (PDU)

Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices. 
Power Distribution Units (PDU): Learn more

Product Name Notes
DB-5MG Midget Series Features: For DC power distribution from 5 ~ 100 VDC Suitable for use with Solar Power applications Includes dual (Neg/Pos) input terminals each end for parallel "add...
DBRM Series Features: 20 Amps maximum per position 75 Amps maximum per panel Utilizes standard ATC/ATO automotive fuses (NOT supplied) Choice of 5, 10, 15 and 20 positions for 12,...
DP-10 LED Series Features: Front panel LEDs indicate circuit (open/closed) position Access power from 10 outputs, 20 Amps maximum per output 75 Amps maximum per panel Uses standard ATC/ATO...
DPM-8-100 Features: Voltage AND Amperage meters for effective system monitoring 100 Amps maximum Access power from 8 outputs, 30 Amps maximum per output Requires automotive ATC/ATO blade fuses, (NOT supplied)...
Fused Distribution Block 5 Position Fused Distribution Block DuraComm designed and built for up to 20 Amps per fuse / 75 per block