DuraComm Corporation Rackmount Power Supplies RU1 Series Model RU1-2024

Description
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control
Description
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control

Suppliers

Company
Product
Description
Supplier Links
Rackmount Power Supplies RU1 Series - Model RU1-2024 - DuraComm Corporation
Kansas City, MO, USA
Rackmount Power Supplies RU1 Series
Model RU1-2024
Rackmount Power Supplies RU1 Series Model RU1-2024
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control

RU1 Series Features:

  • Auto ranging input; full range 85~264 VAC; 120~370 VDC
  • Short circuit / over load / over voltage / over temperature protections
  • 25% energy savings with Power Factor Correction feature
  • Built in remote sense
  • Remote on / off control
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model RU1-2024
Product Name Rackmount Power Supplies RU1 Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
DC Output Voltage 22.0 to 29.0 volts
DC Output Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Desktop Adapter - car120-24-multiplug-19668 - TPS Elektronik GmbH
Specs
Type DC-DC Converter; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 6.31 amps
View Details