DuraComm Corporation Rackmount Power Supplies RMSL Series Model RMSL-5012

Description
RMSL Series Features: Input voltage 88-132 / 176-264 VAC switch selectable Built in EMI filter Short circuit / over load / over voltage / over temperature protections Soft start with limiting AC surge current Approvals: UL
Description
RMSL Series Features: Input voltage 88-132 / 176-264 VAC switch selectable Built in EMI filter Short circuit / over load / over voltage / over temperature protections Soft start with limiting AC surge current Approvals: UL

Suppliers

Company
Product
Description
Supplier Links
Rackmount Power Supplies RMSL Series - Model RMSL-5012 - DuraComm Corporation
Kansas City, MO, USA
Rackmount Power Supplies RMSL Series
Model RMSL-5012
Rackmount Power Supplies RMSL Series Model RMSL-5012
RMSL Series Features: Input voltage 88-132 / 176-264 VAC switch selectable Built in EMI filter Short circuit / over load / over voltage / over temperature protections Soft start with limiting AC surge current Approvals: UL

RMSL Series Features:

  • Input voltage 88-132 / 176-264 VAC switch selectable
  • Built in EMI filter
  • Short circuit / over load / over voltage / over temperature protections
  • Soft start with limiting AC surge current
  • Approvals: UL
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model RMSL-5012
Product Name Rackmount Power Supplies RMSL Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
DC Output Voltage 12.0 to 15.0 volts
DC Output Current 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details