DuraComm Corporation Rackmount Power Supplies RU1 Series Model RU1-1048

Description
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control
Description
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control

Suppliers

Company
Product
Description
Supplier Links
Rackmount Power Supplies RU1 Series - Model RU1-1048 - DuraComm Corporation
Kansas City, MO, USA
Rackmount Power Supplies RU1 Series
Model RU1-1048
Rackmount Power Supplies RU1 Series Model RU1-1048
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control

RU1 Series Features:

  • Auto ranging input; full range 85~264 VAC; 120~370 VDC
  • Short circuit / over load / over voltage / over temperature protections
  • 25% energy savings with Power Factor Correction feature
  • Built in remote sense
  • Remote on / off control
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model RU1-1048
Product Name Rackmount Power Supplies RU1 Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
DC Output Voltage 46.0 to 56.0 volts
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details