DuraComm Corporation Rackmount Power Supplies RU1 Series Model RU1-4012

Description
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control
Description
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control

Suppliers

Company
Product
Description
Supplier Links
Rackmount Power Supplies RU1 Series - Model RU1-4012 - DuraComm Corporation
Kansas City, MO, USA
Rackmount Power Supplies RU1 Series
Model RU1-4012
Rackmount Power Supplies RU1 Series Model RU1-4012
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control

RU1 Series Features:

  • Auto ranging input; full range 85~264 VAC; 120~370 VDC
  • Short circuit / over load / over voltage / over temperature protections
  • 25% energy savings with Power Factor Correction feature
  • Built in remote sense
  • Remote on / off control
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model RU1-4012
Product Name Rackmount Power Supplies RU1 Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
DC Output Voltage 12.0 to 15.0 volts
DC Output Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details