DuraComm Corporation Power Block Modules SM Series Model SM-25

Description
SM Series Features: Adjustable DC output voltage 110 / 220 VAC input switch selectable Short circuit / over load / over temperature protections Forced air temperature controlled fan cooling Rail mount bracket included Manufactured to ISO 9001 Quality Assurance UL Recognized RoHS
Description
SM Series Features: Adjustable DC output voltage 110 / 220 VAC input switch selectable Short circuit / over load / over temperature protections Forced air temperature controlled fan cooling Rail mount bracket included Manufactured to ISO 9001 Quality Assurance UL Recognized RoHS

Suppliers

Company
Product
Description
Supplier Links
Power Block Modules SM Series - Model SM-25 - DuraComm Corporation
Kansas City, MO, USA
Power Block Modules SM Series
Model SM-25
Power Block Modules SM Series Model SM-25
SM Series Features: Adjustable DC output voltage 110 / 220 VAC input switch selectable Short circuit / over load / over temperature protections Forced air temperature controlled fan cooling Rail mount bracket included Manufactured to ISO 9001 Quality Assurance UL Recognized RoHS

SM Series Features:

  • Adjustable DC output voltage
  • 110 / 220 VAC input switch selectable
  • Short circuit / over load / over temperature protections
  • Forced air temperature controlled fan cooling
  • Rail mount bracket included
  • Manufactured to ISO 9001 Quality Assurance
  • UL Recognized
  • RoHS
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model SM-25
Product Name Power Block Modules SM Series
Type DC Power Supply
Applications Instrumentation
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 15.0 volts
DC Output Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details