DuraComm Corporation Rackmount Power Supplies RLP Series Model RLP-4024

Description
RLP Series Premium Features: All RLP Series power supplies are enclosed in a ventilated, gold irridite aluminum chassis (13" deep). Front panels are powder-coated aluminum 3 1/2" (H) by 19" (W) with punchouts for rack mounting. Lightweight, corrosion resistant, excellent heat dissipation. Output connections are 1/4" threaded studs with nuts. Large scale VOLT/AMP meter with selector switch, front mounted ON/OFF switch. A charge status LED is provided when optional charger features are included. AC input voltage is automatically selected from 90 to 264 VAC/50~60 Hz. PFC (Power Factor Correction) provides up to 25% energy savings Built in TTL remote control and DC-OK TTL signal (see individual model information for applicability) Modular design provides "N + 1" redundancy (see individual model information for applicability) Factory Installed Options: BB - Battery back-up system (non-charging) utilizing diode isolation. A separate charger is required. BC - Battery back-up system that includes both diode isolation and float charging. Uses power from power supply for battery charging. SC - Smart charging module that monitors batteries for optimal charging and maintenance. Extends battery life. Recommended for Deep Cycle or Gel Cell batteries. Polarity protected. LVD - Low voltage disconnect for 12~15 VDC, 24~29 VDC, and 48~56 VDC systems. Stops battery damage due to over discharging. Protects equipment that is sensitive to low voltage during battery operation. Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.
Description
RLP Series Premium Features: All RLP Series power supplies are enclosed in a ventilated, gold irridite aluminum chassis (13" deep). Front panels are powder-coated aluminum 3 1/2" (H) by 19" (W) with punchouts for rack mounting. Lightweight, corrosion resistant, excellent heat dissipation. Output connections are 1/4" threaded studs with nuts. Large scale VOLT/AMP meter with selector switch, front mounted ON/OFF switch. A charge status LED is provided when optional charger features are included. AC input voltage is automatically selected from 90 to 264 VAC/50~60 Hz. PFC (Power Factor Correction) provides up to 25% energy savings Built in TTL remote control and DC-OK TTL signal (see individual model information for applicability) Modular design provides "N + 1" redundancy (see individual model information for applicability) Factory Installed Options: BB - Battery back-up system (non-charging) utilizing diode isolation. A separate charger is required. BC - Battery back-up system that includes both diode isolation and float charging. Uses power from power supply for battery charging. SC - Smart charging module that monitors batteries for optimal charging and maintenance. Extends battery life. Recommended for Deep Cycle or Gel Cell batteries. Polarity protected. LVD - Low voltage disconnect for 12~15 VDC, 24~29 VDC, and 48~56 VDC systems. Stops battery damage due to over discharging. Protects equipment that is sensitive to low voltage during battery operation. Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.

Suppliers

Company
Product
Description
Supplier Links
Rackmount Power Supplies RLP Series - Model RLP-4024 - DuraComm Corporation
Kansas City, MO, USA
Rackmount Power Supplies RLP Series
Model RLP-4024
Rackmount Power Supplies RLP Series Model RLP-4024
RLP Series Premium Features: All RLP Series power supplies are enclosed in a ventilated, gold irridite aluminum chassis (13" deep). Front panels are powder-coated aluminum 3 1/2" (H) by 19" (W) with punchouts for rack mounting. Lightweight, corrosion resistant, excellent heat dissipation. Output connections are 1/4" threaded studs with nuts. Large scale VOLT/AMP meter with selector switch, front mounted ON/OFF switch. A charge status LED is provided when optional charger features are included. AC input voltage is automatically selected from 90 to 264 VAC/50~60 Hz. PFC (Power Factor Correction) provides up to 25% energy savings Built in TTL remote control and DC-OK TTL signal (see individual model information for applicability) Modular design provides "N + 1" redundancy (see individual model information for applicability) Factory Installed Options: BB - Battery back-up system (non-charging) utilizing diode isolation. A separate charger is required. BC - Battery back-up system that includes both diode isolation and float charging. Uses power from power supply for battery charging. SC - Smart charging module that monitors batteries for optimal charging and maintenance. Extends battery life. Recommended for Deep Cycle or Gel Cell batteries. Polarity protected. LVD - Low voltage disconnect for 12~15 VDC, 24~29 VDC, and 48~56 VDC systems. Stops battery damage due to over discharging. Protects equipment that is sensitive to low voltage during battery operation. Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.

RLP Series Premium Features:

  • All RLP Series power supplies are enclosed in a ventilated, gold irridite aluminum chassis (13" deep).
  • Front panels are powder-coated aluminum 3 1/2" (H) by 19" (W) with punchouts for rack mounting.
  • Lightweight, corrosion resistant, excellent heat dissipation.
  • Output connections are 1/4" threaded studs with nuts.
  • Large scale VOLT/AMP meter with selector switch, front mounted ON/OFF switch. A charge status LED is provided when optional charger features are included.
  • AC input voltage is automatically selected from 90 to 264 VAC/50~60 Hz.
  • PFC (Power Factor Correction) provides up to 25% energy savings
  • Built in TTL remote control and DC-OK TTL signal (see individual model information for applicability)
  • Modular design provides "N + 1" redundancy (see individual model information for applicability)

Factory Installed Options:

  • BB - Battery back-up system (non-charging) utilizing diode isolation. A separate charger is required.
  • BC - Battery back-up system that includes both diode isolation and float charging. Uses power from power supply for battery charging.
  • SC - Smart charging module that monitors batteries for optimal charging and maintenance. Extends battery life. Recommended for Deep Cycle or Gel Cell batteries. Polarity protected.
  • LVD - Low voltage disconnect for 12~15 VDC, 24~29 VDC, and 48~56 VDC systems. Stops battery damage due to over discharging. Protects equipment that is sensitive to low voltage during battery operation. Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model RLP-4024
Product Name Rackmount Power Supplies RLP Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
Features Power Factor Correction
DC Output Voltage 22.0 to 29.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10060-60-2u-27678 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 60 amps
View Details
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details