DuraComm Corporation Rackmount Power Supplies RMF Series Model RMF-2024

Description
RMF Series Features: Auto ranging voltage input 90~264 VAC, 47-63 Hz or 120~370 VDC 2 rack units high (3.5") Available in 12, 24 and 48 VDC output (adjustable) In rush current limiting Built in TTL remote control / remote sense DC-OK TTL signal Short circuit / over load / over voltage / over temperature protections Approvals: UL, CE, TUB, CUL
Description
RMF Series Features: Auto ranging voltage input 90~264 VAC, 47-63 Hz or 120~370 VDC 2 rack units high (3.5") Available in 12, 24 and 48 VDC output (adjustable) In rush current limiting Built in TTL remote control / remote sense DC-OK TTL signal Short circuit / over load / over voltage / over temperature protections Approvals: UL, CE, TUB, CUL

Suppliers

Company
Product
Description
Supplier Links
Rackmount Power Supplies RMF Series - Model RMF-2024 - DuraComm Corporation
Kansas City, MO, USA
Rackmount Power Supplies RMF Series
Model RMF-2024
Rackmount Power Supplies RMF Series Model RMF-2024
RMF Series Features: Auto ranging voltage input 90~264 VAC, 47-63 Hz or 120~370 VDC 2 rack units high (3.5") Available in 12, 24 and 48 VDC output (adjustable) In rush current limiting Built in TTL remote control / remote sense DC-OK TTL signal Short circuit / over load / over voltage / over temperature protections Approvals: UL, CE, TUB, CUL

RMF Series Features:

  • Auto ranging voltage input 90~264 VAC, 47-63 Hz or 120~370 VDC
  • 2 rack units high (3.5")
  • Available in 12, 24 and 48 VDC output (adjustable)
  • In rush current limiting
  • Built in TTL remote control / remote sense
  • DC-OK TTL signal
  • Short circuit / over load / over voltage / over temperature protections
  • Approvals: UL, CE, TUB, CUL
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model RMF-2024
Product Name Rackmount Power Supplies RMF Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
DC Output Voltage 22.0 to 29.0 volts
DC Output Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10500-30-3u-27481 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Plug-in - Linear Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details