DuraComm Corporation Desktop Power Supplies LP Series Model LP-18

Description
Filtered & Regulated Noise and ripple are less than 100 millivolts P-P. Output voltage can be adjusted from 10 to 14 volts. Units are normally shipped set for 13.8 volts. The unit will maintain regulation with input voltages from 100 to 130 or 200 to 260 VAC, and meets FCC regulations for Part 15, Class B. Forced Air Cooling Models LP-18 and LP-25 have a thermostatically controlled fan to control heat build up. Side ventilation louvers allow a mobile to be set on top with an LPH Hood for a custom desktop package. Redundant Temperature Protection LP series power supplies will detect excessive temperature conditions and temporarily shut down until a safe operating temperature is reached. LP-14N has a hard wired 3 ft cord with Motorola SAE connector instead of binding posts.
Description
Filtered & Regulated Noise and ripple are less than 100 millivolts P-P. Output voltage can be adjusted from 10 to 14 volts. Units are normally shipped set for 13.8 volts. The unit will maintain regulation with input voltages from 100 to 130 or 200 to 260 VAC, and meets FCC regulations for Part 15, Class B. Forced Air Cooling Models LP-18 and LP-25 have a thermostatically controlled fan to control heat build up. Side ventilation louvers allow a mobile to be set on top with an LPH Hood for a custom desktop package. Redundant Temperature Protection LP series power supplies will detect excessive temperature conditions and temporarily shut down until a safe operating temperature is reached. LP-14N has a hard wired 3 ft cord with Motorola SAE connector instead of binding posts.

Suppliers

Company
Product
Description
Supplier Links
Desktop Power Supplies LP Series - Model LP-18 - DuraComm Corporation
Kansas City, MO, USA
Desktop Power Supplies LP Series
Model LP-18
Desktop Power Supplies LP Series Model LP-18
Filtered & Regulated Noise and ripple are less than 100 millivolts P-P. Output voltage can be adjusted from 10 to 14 volts. Units are normally shipped set for 13.8 volts. The unit will maintain regulation with input voltages from 100 to 130 or 200 to 260 VAC, and meets FCC regulations for Part 15, Class B. Forced Air Cooling Models LP-18 and LP-25 have a thermostatically controlled fan to control heat build up. Side ventilation louvers allow a mobile to be set on top with an LPH Hood for a custom desktop package. Redundant Temperature Protection LP series power supplies will detect excessive temperature conditions and temporarily shut down until a safe operating temperature is reached. LP-14N has a hard wired 3 ft cord with Motorola SAE connector instead of binding posts.

Filtered & Regulated

Noise and ripple are less than 100 millivolts P-P. Output voltage can be adjusted from 10 to 14 volts. Units are normally shipped set for 13.8 volts. The unit will maintain regulation with input voltages from 100 to 130 or 200 to 260 VAC, and meets FCC regulations for Part 15, Class B.

Forced Air Cooling

Models LP-18 and LP-25 have a thermostatically controlled fan to control heat build up. Side ventilation louvers allow a mobile to be set on top with an LPH Hood for a custom desktop package.

Redundant Temperature Protection

LP series power supplies will detect excessive temperature conditions and temporarily shut down until a safe operating temperature is reached.

LP-14N has a hard wired 3 ft cord with Motorola SAE connector instead of binding posts.

Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model LP-18
Product Name Desktop Power Supplies LP Series
Type DC Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Regulatory Compliance RoHS
DC Output Voltage 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-28 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers