DuraComm Corporation Power Block Modules PFC Series Model PFC-500-48

Description
PFC Series Features: Adjustable DC output voltage Auto ranging input voltage 90~264 VAC, 47-63 Hz, or 120-370 VDC Power factor correction of 0.98 saves 25% of electrical costs Reduces wear of components for longer supply life Built-In in-rush current limiting TTL remote control . remote sense DC-OK TTL signal Short circuit / over load / over temperature protections UL, CUL, CE & TUV Approved Manufactured to ISO 9001 Quality Assurance RoHS
Description
PFC Series Features: Adjustable DC output voltage Auto ranging input voltage 90~264 VAC, 47-63 Hz, or 120-370 VDC Power factor correction of 0.98 saves 25% of electrical costs Reduces wear of components for longer supply life Built-In in-rush current limiting TTL remote control . remote sense DC-OK TTL signal Short circuit / over load / over temperature protections UL, CUL, CE & TUV Approved Manufactured to ISO 9001 Quality Assurance RoHS

Suppliers

Company
Product
Description
Supplier Links
Power Block Modules PFC Series - Model PFC-500-48 - DuraComm Corporation
Kansas City, MO, USA
Power Block Modules PFC Series
Model PFC-500-48
Power Block Modules PFC Series Model PFC-500-48
PFC Series Features: Adjustable DC output voltage Auto ranging input voltage 90~264 VAC, 47-63 Hz, or 120-370 VDC Power factor correction of 0.98 saves 25% of electrical costs Reduces wear of components for longer supply life Built-In in-rush current limiting TTL remote control . remote sense DC-OK TTL signal Short circuit / over load / over temperature protections UL, CUL, CE & TUV Approved Manufactured to ISO 9001 Quality Assurance RoHS

PFC Series Features:

  • Adjustable DC output voltage
  • Auto ranging input voltage 90~264 VAC, 47-63 Hz, or 120-370 VDC
  • Power factor correction of 0.98 saves 25% of electrical costs
  • Reduces wear of components for longer supply life
  • Built-In in-rush current limiting
  • TTL remote control . remote sense
  • DC-OK TTL signal
  • Short circuit / over load / over temperature protections
  • UL, CUL, CE & TUV Approved
  • Manufactured to ISO 9001 Quality Assurance
  • RoHS
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model PFC-500-48
Product Name Power Block Modules PFC Series
Type DC Power Supply
Applications Instrumentation
Features Power Factor Correction
Regulatory Compliance RoHS
DC Output Voltage 46.0 to 56.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details