DuraComm Corporation Battery Management Power Supply Units BCR Series Model BCR-600-24

Description
PRODUCT FEATURES Built-in active power factor correction Universal auto selectable input voltage 90~264 VAC Front meter for voltage / amperage 8-Stage smart charger for optimal battery performance Charger for lead-acid batteries Temperature compensation function Auto fan controlled (depends on charging current) Short circuit / overload / over voltage / over temperature protections
Description
PRODUCT FEATURES Built-in active power factor correction Universal auto selectable input voltage 90~264 VAC Front meter for voltage / amperage 8-Stage smart charger for optimal battery performance Charger for lead-acid batteries Temperature compensation function Auto fan controlled (depends on charging current) Short circuit / overload / over voltage / over temperature protections

Suppliers

Company
Product
Description
Supplier Links
Battery Management Power Supply Units BCR Series - Model BCR-600-24 - DuraComm Corporation
Kansas City, MO, USA
Battery Management Power Supply Units BCR Series
Model BCR-600-24
Battery Management Power Supply Units BCR Series Model BCR-600-24
PRODUCT FEATURES Built-in active power factor correction Universal auto selectable input voltage 90~264 VAC Front meter for voltage / amperage 8-Stage smart charger for optimal battery performance Charger for lead-acid batteries Temperature compensation function Auto fan controlled (depends on charging current) Short circuit / overload / over voltage / over temperature protections

PRODUCT FEATURES

  • Built-in active power factor correction
  • Universal auto selectable input voltage 90~264 VAC
  • Front meter for voltage / amperage
  • 8-Stage smart charger for optimal battery performance
  • Charger for lead-acid batteries
  • Temperature compensation function
  • Auto fan controlled (depends on charging current)
  • Short circuit / overload / over voltage / over temperature protections
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model BCR-600-24
Product Name Battery Management Power Supply Units BCR Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
Features Power Factor Correction
DC Output Voltage 27.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6905-ea-pub-10500-180-4u-wc-32124 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details