MODEL RMSL-1212 -- RACKMOUNT POWER SUPPLIES RMSL SERIES
DuraComm CorporationRackmount Power Supplies RMSL SeriesModel RMSL-1212
Description
RMSL Series Features:
Input voltage 88-132 / 176-264 VAC switch selectable
Built in EMI filter
Short circuit / over load / over voltage / over temperature protections
Soft start with limiting AC surge current
Approvals: UL
DuraComm Corporation
Done
Description
RMSL Series Features:
Input voltage 88-132 / 176-264 VAC switch selectable
Built in EMI filter
Short circuit / over load / over voltage / over temperature protections
Soft start with limiting AC surge current
Approvals: UL
RMSL Series Features:
Input voltage 88-132 / 176-264 VAC switch selectable
Built in EMI filter
Short circuit / over load / over voltage / over temperature protections
Soft start with limiting AC surge current
Approvals: UL
RMSL Series Features:
Input voltage 88-132 / 176-264 VAC switch selectable
Built in EMI filter
Short circuit / over load / over voltage / over temperature protections
Type
Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply