DuraComm Corporation Rackmount Power Supplies RU1 Series Model RU1-1024

Description
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control
Description
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control

Suppliers

Company
Product
Description
Supplier Links
Rackmount Power Supplies RU1 Series - Model RU1-1024 - DuraComm Corporation
Kansas City, MO, USA
Rackmount Power Supplies RU1 Series
Model RU1-1024
Rackmount Power Supplies RU1 Series Model RU1-1024
RU1 Series Features: Auto ranging input; full range 85~264 VAC; 120~370 VDC Short circuit / over load / over voltage / over temperature protections 25% energy savings with Power Factor Correction feature Built in remote sense Remote on / off control

RU1 Series Features:

  • Auto ranging input; full range 85~264 VAC; 120~370 VDC
  • Short circuit / over load / over voltage / over temperature protections
  • 25% energy savings with Power Factor Correction feature
  • Built in remote sense
  • Remote on / off control
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model RU1-1024
Product Name Rackmount Power Supplies RU1 Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
DC Output Voltage 22.0 to 29.0 volts
DC Output Current 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1128-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.7 amps
View Details
2 suppliers
DC Power Supply - QRD30-1 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30 watts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details