DuraComm Corporation Battery Management Power Supply Units BMS Series Model BMS-360-48

Description
BMS Series Features: Usable with 12 / 24 / 48 VDC Systems Front panel indicator for battery status and DC output (1RU models) Front panel meter for battery voltage and charging current (2RU models) Front panel indicator for power supply input (2RU models) These Total Battery Management Systems include: Smart charging for optimal charging. Highly recommended for deep cycle or gel cell batteries. Low voltage disconnect (LVD). Stops battery damage due to overdischarge. Auto re-connect when power is restored. Disconnects battery at an adjustable voltage. Diode isolation system provides isolation and seamless transfer to battery when power goes down. No relays to fail. No "glitches" to confuse processors and controllers. Input 110 or 220 VAC (switch selectable) smart charger.
Description
BMS Series Features: Usable with 12 / 24 / 48 VDC Systems Front panel indicator for battery status and DC output (1RU models) Front panel meter for battery voltage and charging current (2RU models) Front panel indicator for power supply input (2RU models) These Total Battery Management Systems include: Smart charging for optimal charging. Highly recommended for deep cycle or gel cell batteries. Low voltage disconnect (LVD). Stops battery damage due to overdischarge. Auto re-connect when power is restored. Disconnects battery at an adjustable voltage. Diode isolation system provides isolation and seamless transfer to battery when power goes down. No relays to fail. No "glitches" to confuse processors and controllers. Input 110 or 220 VAC (switch selectable) smart charger.

Suppliers

Company
Product
Description
Supplier Links
Battery Management Power Supply Units BMS Series - Model BMS-360-48 - DuraComm Corporation
Kansas City, MO, USA
Battery Management Power Supply Units BMS Series
Model BMS-360-48
Battery Management Power Supply Units BMS Series Model BMS-360-48
BMS Series Features: Usable with 12 / 24 / 48 VDC Systems Front panel indicator for battery status and DC output (1RU models) Front panel meter for battery voltage and charging current (2RU models) Front panel indicator for power supply input (2RU models) These Total Battery Management Systems include: Smart charging for optimal charging. Highly recommended for deep cycle or gel cell batteries. Low voltage disconnect (LVD). Stops battery damage due to overdischarge. Auto re-connect when power is restored. Disconnects battery at an adjustable voltage. Diode isolation system provides isolation and seamless transfer to battery when power goes down. No relays to fail. No "glitches" to confuse processors and controllers. Input 110 or 220 VAC (switch selectable) smart charger.

BMS Series Features:

  • Usable with 12 / 24 / 48 VDC Systems
  • Front panel indicator for battery status and DC output (1RU models)
  • Front panel meter for battery voltage and charging current (2RU models)
  • Front panel indicator for power supply input (2RU models)

These Total Battery Management Systems include:

  • Smart charging for optimal charging. Highly recommended for deep cycle or gel cell batteries.
  • Low voltage disconnect (LVD). Stops battery damage due to overdischarge. Auto re-connect when power is restored. Disconnects battery at an adjustable voltage.
  • Diode isolation system provides isolation and seamless transfer to battery when power goes down. No relays to fail. No "glitches" to confuse processors and controllers.
  • Input 110 or 220 VAC (switch selectable) smart charger.
Supplier's Site

Technical Specifications

  DuraComm Corporation
Product Category Power Supplies
Product Number Model BMS-360-48
Product Name Battery Management Power Supply Units BMS Series
Type DC Power Supply
Form Factor Rack Mount
Applications Instrumentation
DC Output Voltage 56.0 volts
DC Output Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details