Comdel, Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
5-10 kV Models Available Performance: Comdel's ESC-HV, Comdel's latest electrostatic chuck power supply, can be configured to deliver from 5 to 10KV of power for reliable handling in large surface...
An Expanded Performance, High Voltage, Electrostatic Chuck Our existing ESC product line was recently expanded with voltages up to 15kV 15kV, 1mA POLARITY REVERSIBLE – on command – for clamp...
Performance: Part of our customized product line, this reliable, unique RF power supply can function effectively in a very small space while still delivering robust, reliable power. Its footprint is...
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 1000 delivers 1000 watts of power. Configured within Comdel's standard control...
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 2000 delivers 2000 watts of power. Configured within Comdel's standard control...
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 4000 delivers 4000 watts of power. Configured within Comdel's standard control...
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 500 delivers 500 watts of power. Configured within Comdel's standard control...
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 8000 delivers 8000 watts of power. Configured within Comdel's standard control...
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard...
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a...
High Power Range of the CX Series Family of Products Performance: The CX high frequency series is available in power ranges of 5000 and 10,000 Watts with fixed frequencies from...
Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from...
Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CX series power supplies start at power ranges from 600 to 2500 Watts with fixed frequencies from 2 MHz to 30...
Reliable DC Power in a Compact, Lightweight Design Performance: The high-quality design of Comdel's XDC 1000 assures ultra reliability, while the small size fits easily into your system. What's more,...
Selectable Features and Flexible Packaging Options Performance: Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight...
Simplify Operations and Reduce Costs Without Sacrificing Performance Performance: The CDX 1000 dual frequency RF generator comes in a 1200 watt design. The high frequency (HF) section of the CDX...
Simplify Operations and Reduce Costs Without Sacrificing Performance Performance: The CDX 2000 dual frequency RF generator comes in a 2000 watt design. The high frequency (HF) section of the CDX...
Solid, Reliable Engineering that Improves Process Results Performance: With millions of hours in the field, Comdel’s CPS series generators have proven their ability to withstand erratic loads. Patented S-Technology provides...
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000...
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 500 provides 500...
Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 5000 provides 5000...
The CXV600S Virtual-Quad series RF generator is the ideal solution for applications requiring RF power to be delivered into one of four different locations. With four complete user interfaces, the...