Comdel, Inc. CV Series - Very High Frequency (VHF) Power CV 1000

Description
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 1000 delivers 1000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and small geometry induction heating applications. Features: Active front panel with full controls and programmable microprocessor Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Rugged class “B” FET amplifier Standard RS-232 and analog/digital control Pulse capable External frequency input
Datasheet
Description
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 1000 delivers 1000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and small geometry induction heating applications. Features: Active front panel with full controls and programmable microprocessor Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Rugged class “B” FET amplifier Standard RS-232 and analog/digital control Pulse capable External frequency input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CV Series - Very High Frequency (VHF) Power - CV 1000 - Comdel, Inc.
Gloucester, MA, USA
CV Series - Very High Frequency (VHF) Power
CV 1000
CV Series - Very High Frequency (VHF) Power CV 1000
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 1000 delivers 1000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and small geometry induction heating applications. Features: Active front panel with full controls and programmable microprocessor Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Rugged class “B” FET amplifier Standard RS-232 and analog/digital control Pulse capable External frequency input

Performance:
Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 1000 delivers 1000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models.
Applications:
These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and small geometry induction heating applications.

Features:

  • Active front panel with full controls and programmable microprocessor
  • Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions
  • Rugged class “B” FET amplifier
  • Standard RS-232 and analog/digital control
  • Pulse capable
  • External frequency input
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CV 1000
Product Name CV Series - Very High Frequency (VHF) Power
Type RF Generator; Laser Power Supply; Plasma Power Supply
Form Factor Rack Mount
Applications High Frequency, Semiconductor/Thin Film, Telecommunications, VHF Plasma, Laser, Induction Heating
Features Adjustable Frequency; Pure Sine Output; Active Front Panel Controls,
DC Output Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psi-11000-80-4u-27618 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details