Comdel, Inc. ESC Series - Electrostatic Chuck DC Power ESC 3

Description
Selectable Features and Flexible Packaging Options Performance: Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight chuck supplies come complete with built-in RF filters for device protection and unsurpassed clamping for electrostatic wafer processing applications. Applications: The ESC series voltage sources provide stable power for electrostatic chucks used in semiconductor wafer transfer. Features: Reduced risk of permanent charge on chuck through output polarity reversal Low stored energy and built-in current limitations to safeguard from surges and arcs Short circuit and open circuit proof design for enhanced reliability Built-in RF filtering
Description
Selectable Features and Flexible Packaging Options Performance: Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight chuck supplies come complete with built-in RF filters for device protection and unsurpassed clamping for electrostatic wafer processing applications. Applications: The ESC series voltage sources provide stable power for electrostatic chucks used in semiconductor wafer transfer. Features: Reduced risk of permanent charge on chuck through output polarity reversal Low stored energy and built-in current limitations to safeguard from surges and arcs Short circuit and open circuit proof design for enhanced reliability Built-in RF filtering

Suppliers

Company
Product
Description
Supplier Links
ESC Series - Electrostatic Chuck DC Power - ESC 3 - Comdel, Inc.
Gloucester, MA, USA
ESC Series - Electrostatic Chuck DC Power
ESC 3
ESC Series - Electrostatic Chuck DC Power ESC 3
Selectable Features and Flexible Packaging Options Performance: Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight chuck supplies come complete with built-in RF filters for device protection and unsurpassed clamping for electrostatic wafer processing applications. Applications: The ESC series voltage sources provide stable power for electrostatic chucks used in semiconductor wafer transfer. Features: Reduced risk of permanent charge on chuck through output polarity reversal Low stored energy and built-in current limitations to safeguard from surges and arcs Short circuit and open circuit proof design for enhanced reliability Built-in RF filtering

Selectable Features and Flexible Packaging Options

Performance:
Comdel's ESC suite of electrostatic chuck power supplies offer the most stable electrical design with the ultimate in package flexibility. These compact, lightweight chuck supplies come complete with built-in RF filters for device protection and unsurpassed clamping for electrostatic wafer processing applications.
Applications:
The ESC series voltage sources provide stable power for electrostatic chucks used in semiconductor wafer transfer.

Features:

  • Reduced risk of permanent charge on chuck through output polarity reversal
  • Low stored energy and built-in current limitations to safeguard from surges and arcs
  • Short circuit and open circuit proof design for enhanced reliability
  • Built-in RF filtering
Supplier's Site

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number ESC 3
Product Name ESC Series - Electrostatic Chuck DC Power
Type DC Power Supply
Form Factor Rack Mount
Applications Magnetic, Semiconductor/Thin Film, Electrostatic Chuck
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage -1500.0 to 3000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Converters - RPS8-500ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details