Comdel, Inc. ESC Series - Electrostatic Chuck DC High Power ESC HV

Description
5-10 kV Models Available Performance: Comdel's ESC-HV, Comdel's latest electrostatic chuck power supply, can be configured to deliver from 5 to 10KV of power for reliable handling in large surface processes. Equipped with low stored energy and built-in current limiting, the ESC-HV will safeguard your process from surges and arcs. This user-friendly design contains parameter adjustments through variable controls, and is fully programmable to give the user maximum flexibility. Contained in a compact chassis weighing 2.5 lbs, the ESC-HV can be located in any convenient location and in any orientation. Applications: The ESC-HV power supply provides reliable handling in large surface processes. Features: Low stored energy and built-in current limitations to safeguard from surges and arcs Short circuit and open circuit proof design for enhanced reliability No special requirements needed for cooling and shielding Parameter adjustments through variable controls and fully programmable to give the user maximum flexibility
Datasheet
Description
5-10 kV Models Available Performance: Comdel's ESC-HV, Comdel's latest electrostatic chuck power supply, can be configured to deliver from 5 to 10KV of power for reliable handling in large surface processes. Equipped with low stored energy and built-in current limiting, the ESC-HV will safeguard your process from surges and arcs. This user-friendly design contains parameter adjustments through variable controls, and is fully programmable to give the user maximum flexibility. Contained in a compact chassis weighing 2.5 lbs, the ESC-HV can be located in any convenient location and in any orientation. Applications: The ESC-HV power supply provides reliable handling in large surface processes. Features: Low stored energy and built-in current limitations to safeguard from surges and arcs Short circuit and open circuit proof design for enhanced reliability No special requirements needed for cooling and shielding Parameter adjustments through variable controls and fully programmable to give the user maximum flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESC Series - Electrostatic Chuck DC High Power - ESC HV - Comdel, Inc.
Gloucester, MA, USA
ESC Series - Electrostatic Chuck DC High Power
ESC HV
ESC Series - Electrostatic Chuck DC High Power ESC HV
5-10 kV Models Available Performance: Comdel's ESC-HV, Comdel's latest electrostatic chuck power supply, can be configured to deliver from 5 to 10KV of power for reliable handling in large surface processes. Equipped with low stored energy and built-in current limiting, the ESC-HV will safeguard your process from surges and arcs. This user-friendly design contains parameter adjustments through variable controls, and is fully programmable to give the user maximum flexibility. Contained in a compact chassis weighing 2.5 lbs, the ESC-HV can be located in any convenient location and in any orientation. Applications: The ESC-HV power supply provides reliable handling in large surface processes. Features: Low stored energy and built-in current limitations to safeguard from surges and arcs Short circuit and open circuit proof design for enhanced reliability No special requirements needed for cooling and shielding Parameter adjustments through variable controls and fully programmable to give the user maximum flexibility

5-10 kV Models Available

Performance:
Comdel's ESC-HV, Comdel's latest electrostatic chuck power supply, can be configured to deliver from 5 to 10KV of power for reliable handling in large surface processes. Equipped with low stored energy and built-in current limiting, the ESC-HV will safeguard your process from surges and arcs. This user-friendly design contains parameter adjustments through variable controls, and is fully programmable to give the user maximum flexibility. Contained in a compact chassis weighing 2.5 lbs, the ESC-HV can be located in any convenient location and in any orientation.
Applications:
The ESC-HV power supply provides reliable handling in large surface processes.

Features:

  • Low stored energy and built-in current limitations to safeguard from surges and arcs
  • Short circuit and open circuit proof design for enhanced reliability
  • No special requirements needed for cooling and shielding
  • Parameter adjustments through variable controls and fully programmable to give the user maximum flexibility
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number ESC HV
Product Name ESC Series - Electrostatic Chuck DC High Power
Type DC Power Supply; High Voltage
Form Factor Desktop / Free Standing; Rack Mount
Applications Magnetic, Semiconductor/Thin Film, Electrostatic Chuck
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp220-aban1-19680 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 11.5 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details